EN
  • EN
  • DE

QS74FCT244TSOX

Part No QS74FCT244TSOX
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286325-QS74FCT244TSOX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS74FCT244TSOX CAD Model

Description

The QS74FCT244TSOX from IDT (Integrated Device Technology) is an octal buffer/line driver featuring 3-state outputs designed for high-performance applications. As a part of IDT's QS74FCT family, it is known for its CMOS logic solutions optimized for speed. The device operates at a 5V supply voltage and is designed to function within a specific temperature range typically indicated by the package type. The TSOX likely denotes a specific package and temperature grade.

Applications:

  • Data bus buffering.
  • Address line driving.
  • Memory interfacing.
  • Clock signal distribution.
  • General-purpose logic buffering.

Features:

  • Octal buffer/line driver configuration.
  • High-speed operation, minimizing propagation delay.
  • Low power consumption for energy efficiency.
  • TTL-compatible inputs for easy interfacing.
  • 3-state outputs to prevent bus contention.
  • Available in SOIC package.

Benefits:

  • Enhanced system performance through reduced propagation delays.
  • Lower power consumption, contributing to system efficiency.
  • Simplified integration with TTL-based logic.
  • Flexible application in bus-oriented systems.
  • Improved signal integrity.

Additional Details:

The QS74FCT244TSOX provides an effective solution for buffering and driving signals in high-speed digital systems. The octal configuration allows for simultaneous buffering of eight independent signals. Its 3-state outputs facilitate direct connection to a bus without causing contention, allowing multiple devices to share the bus lines. The TTL-compatible inputs enable easy interfacing with existing TTL logic. The SOIC (Small Outline Integrated Circuit) package provides a compact footprint, making it suitable for space-constrained applications. High-speed operation is achieved through advanced CMOS technology, minimizing signal propagation delay. The 'TSOX' suffix designates a specific package type and temperature range, tailored for optimal performance. It reduces signal degradation, increasing signal strength to drive longer lines. Its reduced ground bounce ensures stable signal transitions. ESD protection is included to shield against electrostatic discharge during handling and operation. The QS74FCT244TSOX is engineered to meet demanding performance requirements for modern digital systems.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess