EN
  • EN
  • DE

AD7888BRU

Part No AD7888BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V to 5.25 V Micropower 8-Channel 125 kSPS 12-Bit ADC in 16-Lead TSSOP / 8-Channel Single ADC SAR 125ksps 12-bit Serial 16-Pin TSSOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171874-AD7888BRU
Popularity Medium
Supply and Demand Status Limited
Family Name AD7888
Introduction Date February 27, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7888BRU CAD Model

Description

Product Overview: AD7888BRU by Analog Devices Inc.

The AD7888BRU is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by the renowned Analog Devices Inc. This ADC is designed to operate from a single 2.7 V to 5.25 V power supply, making it an excellent choice for battery-operated systems and portable devices where power efficiency is critical.

Key Features

  • Resolution: The AD7888BRU offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 125 kSPS (kilo samples per second), this ADC is well-suited for medium- to high-speed applications.
  • Input Channels: It features 8 single-ended input channels, allowing for multiple signal inputs, which can be used in multiplexed mode.
  • Interface: This product includes a user-friendly SPI (Serial Peripheral Interface) for easy communication with microcontrollers and digital systems.
  • Power Efficiency: The AD7888BRU has an impressive power consumption of just 0.5 mW at 125 kSPS, making it a highly power-efficient ADC solution.
  • Package: It is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The AD7888BRU is versatile and can be utilized in a variety of applications including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7888BRU is no exception. It is designed to meet stringent industrial specifications, ensuring reliable performance in demanding environments. The product is also supported by Analog Devices' comprehensive technical documentation and customer support services.

Overall, the AD7888BRU from Analog Devices Inc. is an ideal ADC choice for designers looking for a balance between high performance, power efficiency, and compact packaging.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess