EN
  • EN
  • DE
  • IT

AD7879WARUZ-RL

Part No AD7879WARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT CTLR TOUCH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767491-AD7879WARUZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7879
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7879WARUZ-RL CAD Model

Description

AD7879WARUZ-RL Touch Screen Controller by Analog Devices Inc.

The AD7879WARUZ-RL, manufactured by Analog Devices Inc., is a highly efficient touch screen controller that has been designed to cater to the needs of various touch screen applications. This sophisticated device is capable of interfacing with 4-wire resistive touch screens, providing precise and reliable performance for a wide range of products including smartphones, personal digital assistants (PDAs), and portable navigation devices.

At the heart of the AD7879WARUZ-RL is a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) which ensures high-resolution touch screen data is captured with accuracy and speed. This feature enables the touch screen to detect even the slightest touch with precision, enhancing the user experience significantly.

The device operates on a 2.2 V to 3.6 V power supply, making it an energy-efficient solution for battery-powered applications. Its low power consumption is a critical feature that helps to extend the battery life of portable devices. The AD7879WARUZ-RL also offers an on-chip 2.5 V reference that can be used for the auxiliary ADC inputs, touch screen driver, and battery monitor functions, providing further integration and space-saving advantages.

One of the key features of the AD7879WARUZ-RL is its I<sup>2C-compatible serial interface, which simplifies the connection to a host processor. It also includes an on-chip temperature sensor and four auxiliary ADC inputs, which allow the controller to perform additional monitoring tasks beyond touch screen control. This multi-functionality makes the device an ideal choice for complex applications that require more than just touch input.

The AD7879WARUZ-RL comes in a compact 16-lead TSSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

Overall, the AD7879WARUZ-RL from Analog Devices Inc. is a versatile and reliable touch screen controller that offers high-resolution touch sensing, low power consumption, and multiple additional features, all of which contribute to enhancing the functionality and user experience of touch-enabled devices.

You May Also Be Interested in

NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9924 $59.7720
70+ $1.6348 $114.4360
110+ $1.5837 $174.2070
150+ $1.5326 $229.8900
190+ $1.4815 $281.4850
255+ $1.3282 $338.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,803 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess