The AD7875KRZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a combination of high accuracy, fast sampling rates, and low power consumption, making it an ideal choice for a wide range of applications such as industrial control systems, medical instruments, and data acquisition systems.
Key Features:
- Resolution: 12-bit, which provides fine granularity for precise measurements.
- Sampling Rate: Capable of up to 100 kSPS (kilo-samples per second), enabling the capture of rapidly changing signals.
- Input Voltage Range: Accepts a wide range of input voltages, with a ±10 V input range, providing flexibility in interfacing with various sensors and signal sources.
- Interface: Features an easy-to-use parallel interface, allowing for straightforward connection to microcontrollers and DSPs.
- Reference: On-chip 2.5 V reference voltage, reducing the need for external components and simplifying the design process.
- Package: Available in a compact 24-pin SOIC package, which is suitable for space-constrained applications.
- Power Supply: Single 5 V supply operation, minimizing power requirements and simplifying power supply design.
Applications:
- Industrial Control Systems
- Medical Instruments
- Data Acquisition Systems
- Instrumentation
- Battery-Powered Devices
The AD7875KRZ also incorporates various features to enhance its performance and ease of use, such as an automatic power-down mode to reduce power consumption when the ADC is not in active conversion and a track/hold function that ensures accurate sampling of input signals. Its robust design ensures reliable operation even in harsh industrial environments.
Overall, the AD7875KRZ from Analog Devices Inc. represents a versatile and reliable solution for precision analog-to-digital conversion needs, backed by the quality and expertise synonymous with Analog Devices' products.