EN
  • EN
  • DE

AD7869JRZ

Part No AD7869JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 14BIT ANLG 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Analog I/O
Interface TTL/CMOS
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 767468-AD7869JRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7869
Introduction Date May 22, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7869JRZ CAD Model

Description

Analog Devices Inc. AD7869JRZ Product Overview

The AD7869JRZ is a high-performance, dual 12-bit analog-to-digital (ADC) and digital-to-analog (DAC) converter chip manufactured by Analog Devices Inc. This versatile component is designed to cater to a wide range of applications that require precise and efficient data conversion between analog and digital domains. The AD7869JRZ is an ideal solution for systems that demand compact integration and reliable performance, such as industrial control systems, medical instruments, and complex data acquisition systems.

Key Features

  • High Resolution: The AD7869JRZ offers 12-bit resolution for both its ADC and DAC functions, ensuring accurate and detailed data conversion.
  • Dual Functionality: With both ADC and DAC capabilities, this device simplifies design and reduces the need for additional components, saving space and cost.
  • Single Supply Operation: The chip operates on a single 5V power supply, which is ideal for low power consumption and ease of power management.
  • Fast Conversion Rates: The device boasts fast conversion times, enabling real-time data processing and control in time-sensitive applications.
  • Software Programmable: Users can configure the AD7869JRZ through software, allowing for flexible adaptation to specific application requirements.
  • Multiple Operating Modes: It includes various modes of operation such as read/write through the control register, which enhances the versatility of the device.

Applications

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics

The AD7869JRZ is housed in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, which is a hallmark of Analog Devices Inc.'s commitment to quality. With its combination of dual-function conversion, high resolution, and ease of use, the AD7869JRZ stands out as a go-to component for engineers and designers looking to create efficient and accurate interfacing between analog and digital systems.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for assistance with integrating the AD7869JRZ into your next project.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7200 $93.7200
2+ $90.6968 $181.3936
3+ $87.6736 $263.0208
4+ $78.6039 $314.4156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess