Product Overview: AD7868AN by Analog Devices Inc.
The AD7868AN is a high-performance, multi-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This ADC is an ideal choice for applications requiring multiple analog inputs to be digitized with high accuracy and speed.
Key Features:
- Resolution: The AD7868AN boasts a 12-bit resolution, providing fine detail in the digital representation of the analog signals.
- Channels: It features 8 single-ended or 4 pseudo-differential input channels, offering flexibility in handling various signal configurations.
- Conversion Rate: With a fast conversion rate, it can handle up to 100 kSPS (kilo-samples per second), making it suitable for high-speed data acquisition systems.
- Interface: The device includes a parallel interface for easy communication with microprocessors and DSPs.
- Power Supply: It operates on a single 5V power supply, minimizing power consumption and simplifying system power supply design.
- Reference: An on-chip 2.5V reference voltage is provided, though an external reference can also be used for enhanced flexibility.
Applications:
The AD7868AN is versatile and can be used in a wide range of applications, such as:
- Data acquisition systems
- Industrial process controls
- Medical instruments
- Instrumentation and control systems
- Battery-powered systems
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality, and the AD7868AN is no exception. It is built to meet high standards, ensuring reliable performance in demanding environments. Whether used in industrial, medical, or consumer applications, this ADC offers the precision and durability that professionals trust.
Package:
The AD7868AN is available in a 24-pin PDIP (Plastic Dual In-line Package), providing a robust and easy-to-handle component for PCB (Printed Circuit Board) designs.
For detailed specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. datasheet for the AD7868AN.