EN
  • EN
  • DE

DS2415P+T&R

Part No DS2415P+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT SER 6-TSOC / Real Time Clock Serial Clock/Calendar 6-Pin TSOC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Binary Counter
Features Unique ID
Time Format Binary
Date Format Binary
Interface 1-Wire Serial
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 0.25μA ~ 0.45μA @ 3V ~ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773231-DS2415P+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2415
Introduction Date January 22, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2415P+T&R CAD Model

Description

Maxim Integrated DS2415P+T&R: Real-Time Clock (RTC) IC

The DS2415P+T&R from Maxim Integrated is a high-precision, low-power Real-Time Clock (RTC) IC, designed to provide a comprehensive timekeeping solution for a wide array of applications. This device is particularly well-suited for systems that require accurate time tracking, such as data loggers, industrial controllers, and smart meters.

Encased in a compact, surface-mount package, the DS2415P+T&R offers a full binary-coded decimal (BCD) clock/calendar that is accessible through a simple 1-Wire interface. This interface minimizes the number of wires required for communication, which is especially beneficial in systems with limited space or where reducing complexity is a priority.

The IC is equipped with a built-in power-sense circuit that detects power failures and automatically switches to the backup energy source, ensuring uninterrupted timekeeping. This feature is critical for maintaining accurate time data during power outages or when the primary power source is unavailable.

One of the standout features of the DS2415P+T&R is its extended temperature range, making it reliable in both commercial and industrial environments. With its robust design, the device can operate effectively in a range of -40°C to +85°C, ensuring consistent performance under varying conditions.

For added convenience, the DS2415P+T&R is available in tape and reel packaging, denoted by the "+T&R" suffix. This packaging facilitates automated assembly processes, allowing for efficient and cost-effective production runs.

Key features of the DS2415P+T&R include:

  • 1-Wire interface for easy integration with minimal wiring
  • Automatic power-fail detect and switch circuitry
  • Long-lasting, low-power operation
  • Extended temperature range for versatile use
  • BCD-coded time/date plus 1-minute alarm
  • Surface-mount package for compact system designs
  • Tape and reel packaging for automated assembly

With its combination of precision, reliability, and ease of use, the Maxim Integrated DS2415P+T&R RTC IC is an excellent choice for designers looking to incorporate accurate timekeeping functionality into their projects.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8612 $57.9180
37+ $3.1682 $117.2234
57+ $3.0700 $174.9900
78+ $2.9707 $231.7146
101+ $2.8713 $290.0013
135+ $2.5745 $347.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,383 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess