EN
  • EN
  • DE

AD7864BSZ-1

Part No AD7864BSZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 4CHAN 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 520k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767461-AD7864BSZ-1
Popularity Medium
Supply and Demand Status Balance
Family Name AD7864
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7864BSZ-1 CAD Model

Description

Analog Devices AD7864BSZ-1: High-Speed, 4-Channel ADC

The AD7864BSZ-1 is a high-performance, 12-bit analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. Designed to cater to a wide range of applications that require multi-channel data acquisition, this ADC stands out for its speed, accuracy, and ease of integration into various systems.

Key Features

  • Four Simultaneous Sampling Channels: The AD7864BSZ-1 boasts four independently operating ADCs that allow for simultaneous sampling of four analog signals, making it ideal for phased-array processing, motor control, and multi-sensor systems.
  • High-Speed Performance: With a conversion rate of up to 166 kSPS (kilo-samples per second), this ADC is well-suited for applications requiring rapid and precise data acquisition.
  • 12-Bit Resolution: The device provides a 12-bit resolution, offering a fine level of detail in the digital representation of the analog input signals.
  • Single 5V Supply: The AD7864BSZ-1 operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and battery-powered applications.
  • Flexible Input Range: The ADC features a ±10 V input range, giving designers the flexibility to work with a variety of signal amplitudes.
  • Serial Interface: The device includes a high-speed serial interface, which facilitates easy communication with microprocessors and digital signal processors.

Applications

The AD7864BSZ-1 is versatile and can be used in a multitude of applications such as:

  • Industrial control systems
  • Medical instruments
  • Data acquisition systems
  • Instrumentation and measurement equipment
  • Imaging systems

Package and Quality

The ADC comes in a 44-lead MQFP (Metric Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. As with all Analog Devices products, the AD7864BSZ-1 is manufactured to high-quality standards, ensuring reliability and performance consistency for critical applications.

With its combination of speed, precision, and multi-channel functionality, the AD7864BSZ-1 from Analog Devices Inc. is an excellent choice for system designers looking to enhance their data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6467 $54.6467
2+ $51.1880 $102.3760
4+ $49.4587 $197.8348
5+ $46.0000 $230.0000
6+ $44.2707 $265.6242
8+ $42.5414 $340.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess