EN
  • EN
  • DE

AD7849AR

Part No AD7849AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Serial Input, 14-Bit/16-Bit DAC | IC DAC 14BIT V-OUT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±14.25V ~ 15.75V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±5 (Maximum), ±0.25 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number AD7849
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1137821-AD7849AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7849AR CAD Model

Description

The AD7849AR from Analog Devices Inc. is a high-performance, 14-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact surface-mount package. This device is ideal for a wide range of applications, including industrial control systems, digital signal processing, and high-end audio equipment.

Key Features

  • Precision 14-Bit DAC: The AD7849AR provides a 14-bit resolution which ensures fine granularity and precise digital-to-analog conversion, making it suitable for applications that require high accuracy and detail.
  • Serial Interface: Equipped with a serial input interface, the AD7849AR allows for easy integration into a variety of microprocessor or digital signal processor (DSP)-based systems.
  • Low Power Consumption: With an emphasis on power efficiency, this DAC is designed to operate with low power consumption, making it suitable for portable and battery-powered applications.
  • Integrated Output Amplifier: The on-chip output amplifier enables the DAC to drive loads directly, simplifying the design and reducing the need for external components.
  • Versatile Voltage Reference: The AD7849AR features a versatile voltage reference input, allowing users to set a custom full-scale output voltage to match the requirements of their specific application.
  • Compact Surface-Mount Package: The compact SOIC (Small Outline Integrated Circuit) package makes it easy to incorporate the AD7849AR into space-constrained designs.

Applications

The AD7849AR is a versatile component that can be used in a variety of electronic systems. Some of the common applications include:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Precision Data Acquisition Systems
  • High-end Audio Equipment
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7849AR is no exception. It is designed and manufactured to the highest standards, ensuring consistent performance and durability in demanding environments. With the AD7849AR, designers can trust in a DAC that not only meets their precision requirements but also provides long-term reliability.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess