EN
  • EN
  • DE

AD7846AQ

Part No AD7846AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT MONO V-OUT 28-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD7846
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555117-AD7846AQ
Ultra Librarian 3D Model Ultra Librarian AD7846AQ CAD Model

Description

The AD7846AQ from Analog Devices Inc. is a top-tier precision digital-to-analog converter (DAC) that offers an exceptional level of performance for applications requiring high accuracy and stability. This product is designed to meet the stringent demands of industrial, medical, and instrumentation applications, providing a reliable and precise voltage output.

Key Features

  • 16-Bit Resolution: The AD7846AQ offers a high level of resolution, ensuring fine granularity in the analog output signal, which is crucial for high-precision tasks.
  • Serial Interface: Equipped with a serial interface, this DAC allows for easy integration into a variety of digital systems, making it versatile for different communication protocols.
  • Low Power Consumption: Designed to be energy-efficient, the AD7846AQ is suitable for battery-powered devices or energy-sensitive applications.
  • Bipolar Output: The ability to provide both positive and negative voltage outputs makes this DAC highly flexible for systems that require a dual supply voltage.
  • High Stability: The AD7846AQ is characterized by its excellent long-term stability and low temperature coefficient, ensuring consistent performance over time and across various temperature ranges.

Applications

The precision and reliability of the AD7846AQ make it an ideal choice for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Industrial Automation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7846AQ is no exception. This product is built to the highest standards, ensuring that it not only meets but exceeds the requirements of the most demanding applications. With the AD7846AQ, engineers and designers can trust in a DAC that delivers both performance and durability.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1586 $92.1586
2+ $75.6167 $151.2334
3+ $73.2536 $219.7608
4+ $70.8916 $283.5664
5+ $68.5285 $342.6425
6+ $61.4391 $368.6346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess