EN
  • EN
  • DE

AD7836ASZ

Part No AD7836ASZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS Quad 14-Bit DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 4
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±14.25 V ~ 15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 1137769-AD7836ASZ
Manufacturer Homepage www.analog.com
Family Name AD7836
Introduction Date August 07, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7836ASZ CAD Model

Description

Product Overview: AD7836ASZ by Analog Devices Inc.

The AD7836ASZ is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is well-suited for a wide range of applications requiring accurate digital-to-analog conversion, including industrial control systems, automated test equipment, and high-resolution imaging systems.

Key Features

  • Resolution: The AD7836ASZ boasts a 16-bit resolution, providing fine granularity and high precision in digital-to-analog conversions.
  • Quad Voltage Output: It features four independent voltage output channels, allowing for multiple signal outputs from a single device, which is ideal for complex systems requiring multiple control voltages.
  • Interface: The device offers a versatile parallel interface, which ensures compatibility with a broad range of microprocessors and digital systems.
  • Settling Time: With a fast settling time, the AD7836ASZ quickly reaches a stable output after a change in input data, which is critical for applications that demand rapid response times.
  • Power Supply: It operates on a dual power supply, with a range that accommodates various system design requirements.

Performance and Reliability

The AD7836ASZ is designed to deliver exceptional performance and reliability. Its robust design ensures stable operation over a wide temperature range, making it suitable for use in harsh environments. The high level of integration reduces the need for external components, simplifying design and enhancing system reliability.

Applications

With its versatile features, the AD7836ASZ is an excellent choice for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Medical Instrumentation
  • Waveform Generation

Product Specifications

The AD7836ASZ is available in a 28-lead SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device's specifications are tailored to meet the stringent requirements of precision DAC applications, ensuring accurate and reliable performance in your end products.

For detailed technical specifications, application notes, and support resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7711 $76.7711
2+ $62.9917 $125.9834
3+ $61.0232 $183.0696
4+ $59.0547 $236.2188
5+ $57.0862 $285.4310
6+ $51.1807 $307.0842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess