EN
  • EN
  • DE

AD7820TQ/883B

Part No AD7820TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032748-AD7820TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7820TQ/883B CAD Model

Description

Analog Devices Inc.

The AD7820TQ/883B is a high-performance, fast, 8-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Analog Devices Inc. This precision ADC is specifically engineered to meet the rigorous standards of military and aerospace applications, ensuring reliability and durability in the most demanding environments.

With a conversion time of just 1.75 microseconds, the AD7820TQ/883B is ideal for high-speed data acquisition, signal processing, and real-time control systems where rapid data conversion is critical. The device operates over a full military temperature range, highlighting its robustness and suitability for mission-critical applications.

The AD7820TQ/883B features a versatile analog input that can be configured to accept either a single-ended or differential signal, providing flexibility in interfacing with various sensor types. The device's high input impedance minimizes loading on the input signal source, preserving signal integrity and reducing the need for buffering.

This ADC is designed with user convenience in mind. It includes an on-chip track-and-hold function, which simplifies the design of the input stage by eliminating the need for an external sample-and-hold circuit. This integrated functionality not only saves space on the PCB but also reduces system complexity and cost.

For digital interfacing, the AD7820TQ/883B offers a parallel data output format, which allows for straightforward integration with microprocessors and digital signal processors. The logic levels are TTL and CMOS compatible, ensuring seamless connectivity with a wide range of digital systems.

Analog Devices Inc. has a reputation for producing high-quality components that perform reliably under stress, and the AD7820TQ/883B is no exception. It comes in a hermetically sealed ceramic package, which provides excellent protection against environmental conditions such as moisture and contaminants, further enhancing its suitability for harsh applications.

In summary, the AD7820TQ/883B from Analog Devices Inc. is a top-tier ADC offering exceptional speed, accuracy, and reliability for systems that cannot compromise on performance. Its military-grade design and integrated features make it an excellent choice for engineers seeking a dependable data conversion solution.

You May Also Be Interested in

Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess