EN
  • EN
  • DE

G517D1T11U

Part No G517D1T11U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977499-G517D1T11U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G517D1T11U CAD Model

Description

The G517D1T11U is a power management IC (PMIC) from Global Mixed-mode Technology Inc (GMT). It is typically designed for step-down DC-DC conversion, offering features like high efficiency and precise voltage regulation. This PMIC is suitable for a range of applications requiring efficient power delivery.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable electronics for power management.
  • Solid State Drives (SSDs): Employed for voltage regulation in SSD power supplies.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Industrial Control Systems: Implemented in various industrial automation applications requiring DC-DC conversion.
  • FPGA and Microprocessor Power: Used to provide regulated power to FPGAs and microprocessors.

Features:

  • High Efficiency: Minimizes power losses during DC-DC conversion.
  • Precise Voltage Regulation: Provides stable and accurate output voltage.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet application requirements.
  • Over-Current Protection: Protects the IC and connected components from over-current conditions.
  • Over-Temperature Protection: Prevents damage due to excessive heat.
  • Enable/Disable Control: Allows for easy power management.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Extended Battery Life: Enhances battery performance in portable devices through efficient power conversion.
  • Stable Operation: Provides reliable and consistent voltage output for sensitive components.
  • Reduced Power Consumption: Lowers overall system power consumption and heat generation.
  • Enhanced System Protection: Protects against electrical and thermal damage.

Additional Details:

The G517D1T11U's electrical characteristics, such as input voltage range, output voltage range, switching frequency, and efficiency curves, are detailed in the datasheet. Proper layout and component selection are crucial for achieving optimal performance. External components, such as inductors and capacitors, must be chosen carefully based on the specific application requirements. Refer to the Global Mixed-mode Technology Inc datasheet for detailed pinout, application circuit examples, and layout recommendations.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,555 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess