AD7820LRZ High-Speed, 8-Bit ADC from Analog Devices Inc.
The AD7820LRZ is a state-of-the-art 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This ADC is known for its high-speed performance and low power consumption, making it an ideal choice for a variety of applications that require rapid data acquisition and conversion with minimal energy usage.
With a conversion time of just 1.3 microseconds, the AD7820LRZ is capable of handling sampling rates up to 750 kilosamples per second. This makes it suitable for use in systems that need to process signals quickly, such as digital oscilloscopes, data acquisition systems, and various control systems.
The device operates from a single +5V supply, which simplifies the power supply design and reduces the overall power requirements of the system it is integrated into. Additionally, the AD7820LRZ features a high-impedance analog input and a versatile control logic interface, which allows for easy interfacing with a wide range of microprocessors and DSPs.
Key features of the AD7820LRZ include:
- 8-bit resolution with no missing codes
- Fast conversion time: 1.3 microseconds
- High sampling rate: up to 750 kSPS
- Single +5V power supply operation
- High-impedance analog input
- Low power dissipation: 20 mW typ at 5V
- Easy interface to microprocessors: No data adjustment required
- 28-lead SOIC (Small Outline Integrated Circuit) package
The AD7820LRZ also includes an overrange indicator, which can simplify system calibration by indicating when the input signal is out of the ADC's dynamic range. This feature is particularly useful in automated systems where signal levels can vary significantly.
Overall, the AD7820LRZ from Analog Devices Inc. is a robust and reliable ADC solution that offers high-speed data conversion, making it a top choice for designers and engineers looking to enhance the performance of their digital data acquisition systems. Its ease of use, combined with its high-speed capabilities, ensures that it can meet the demands of a broad spectrum of applications in the industrial, medical, and communication sectors.