Product Overview: AD7816ARMZ-REEL7
The AD7816ARMZ-REEL7 is a high-performance temperature sensor manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision digital temperature sensor comes in a compact MSOP-8 package and is part of the REEL7 packaging series, which is designed for efficient handling and manufacturing processes.
Key Features
- Temperature Sensing: The device provides a digital output corresponding to the temperature with a resolution of 0.25°C.
- Accuracy: It offers an impressive accuracy of ±0.5°C for temperatures ranging from -40°C to +125°C, ensuring reliable measurements for various applications.
- Single Supply Operation: The AD7816ARMZ-REEL7 operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for different circuit designs.
- Low Power Consumption: Designed for power-sensitive applications, it features a shutdown mode that reduces the power consumption significantly.
- Fast Throughput Rate: With a conversion time of 140μs, the sensor provides a fast throughput rate, suitable for applications requiring quick temperature monitoring.
- Interface: It includes a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.
Applications
The AD7816ARMZ-REEL7 is ideal for a wide range of applications due to its high accuracy and low power consumption. It is commonly used in:
- Environmental Control Systems
- Computer Thermal Monitoring
- Industrial Process Control
- Portable Battery-Powered Devices
- Thermal Protection and Management
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the AD7816ARMZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial temperature sensing applications, ensuring reliability and performance in the field.
Part Number: AD7816ARMZ-REEL7
Manufacturer: Analog Devices Inc.