EN
  • EN
  • DE

AD7814ARMZ-REEL

Part No AD7814ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 10 b 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7814
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7814ARMZ-REEL-ND, AD7814ARMZ-REELCT, AD7814ARMZ-REELTR, AD7814ARMZ-REELDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859658-AD7814ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7814ARMZ-REEL CAD Model

Description

Product Overview: AD7814ARMZ-REEL

The AD7814ARMZ-REEL is a high-precision digital temperature sensor from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This compact and efficient sensor is designed to provide accurate temperature measurements while consuming minimal power, making it an ideal choice for a wide range of applications, including industrial control systems, environmental monitoring, and medical devices.

Key Features:

  • Temperature Measurement Accuracy: The AD7814ARMZ-REEL offers an impressive temperature accuracy of ±0.75°C, ensuring precise monitoring for critical applications.
  • Digital Interface: It features a simple digital interface that can easily connect to microcontrollers or other digital systems, providing a straightforward solution for temperature data acquisition.
  • Low Voltage Operation: Operating at a supply voltage range of 2.7V to 5.5V, this device is optimized for low-voltage systems and battery-powered applications.
  • Low Power Consumption: With its low power consumption, the AD7814ARMZ-REEL is particularly suitable for portable and remote sensing applications where power efficiency is critical.
  • Small Package: Housed in a compact MSOP (Mini Small Outline Package), the sensor requires minimal board space, allowing for integration into space-constrained designs.

Applications:

The versatility of the AD7814ARMZ-REEL makes it a perfect fit for a variety of applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Telecommunications equipment
  • Medical equipment

Reliability and Packaging:

The AD7814ARMZ-REEL comes in a reliable reel packaging format, facilitating efficient handling and manufacturing processes. This product is designed to meet the stringent quality standards of Analog Devices Inc., ensuring long-term reliability and performance.

With its high level of accuracy, low power consumption, and small form factor, the AD7814ARMZ-REEL from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate precise temperature sensing into their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess