EN
  • EN
  • DE

AD780AR-REEL7

Part No AD780AR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series, Shunt
Output Type Programmable
Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.2%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V ~ 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1137692-AD780AR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD780AR-REEL7 CAD Model

Description

The AD780AR-REEL7 is a high-precision, low-noise, bandgap voltage reference from the renowned manufacturer Analog Devices Inc. This component is designed to offer a stable and precise voltage reference for various applications, including high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

Featuring an impressive temperature coefficient, the AD780AR-REEL7 provides a very stable output over a wide range of temperatures, making it an ideal choice for systems that require consistent performance regardless of environmental conditions. The device is capable of providing a 2.5V or 3.0V output, which can be selected via an external pin, offering flexibility for different circuit designs.

Packaged in a convenient reel format, the AD780AR-REEL7 is suitable for automated assembly processes, facilitating efficient production runs for electronic manufacturers. The component comes in a compact SOIC-8 package, ensuring a minimal footprint on the printed circuit board (PCB) and making it an excellent option for space-constrained applications.

The device boasts excellent load regulation characteristics, which means it can maintain a constant voltage even with variations in load current. This feature is particularly important for powering sensitive analog circuits where voltage fluctuations can lead to significant performance degradation.

Furthermore, the AD780AR-REEL7 has a low dropout voltage, which allows for efficient operation even with a minimal difference between the input voltage and the output voltage. This makes it suitable for battery-powered devices where power efficiency is critical.

In summary, the AD780AR-REEL7 voltage reference from Analog Devices Inc. is a high-performance solution that combines precision, stability, and flexibility. Its robust design and ease of integration make it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5671 $62.2684
8+ $12.7730 $102.1840
13+ $12.3739 $160.8607
17+ $11.9747 $203.5699
22+ $11.5756 $254.6632
29+ $10.3781 $300.9649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess