EN
  • EN
  • DE

ADC08D1520CIYB/NOPB

Part No ADC08D1520CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-HLQFP (20x20)
Family Name ADC08D1520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Other Part Number ADC08D1520CIYB/NOPB-ND, 296-41497, -296-41497-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859919-ADC08D1520CIYB/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC08D1520CIYB/NOPB CAD Model

Description

The ADC08D1520CIYB/NOPB is a state-of-the-art high-speed, dual-channel analog-to-digital converter (ADC) developed by Texas Instruments. This component is designed to meet the rigorous demands of advanced digital signal processing applications such as radar and satellite communication systems, test equipment, and high-speed data acquisition.

Key Features

  • Resolution: The ADC08D1520CIYB/NOPB features an 8-bit resolution, providing fine granularity for digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 1.52 GSPS (giga-samples per second), this ADC offers high-speed performance that is ideal for capturing fast-changing signals without losing detail.
  • Dual-Channel: The dual-channel architecture allows for simultaneous sampling of two analog inputs, which is critical for applications requiring phase-coherent sampling or multi-channel data acquisition.
  • Input Frequency: It supports an analog input frequency of up to 2.7 GHz, making it suitable for direct RF (radio frequency) sampling in many applications.
  • Integrated Features: The device includes integrated features such as a voltage reference and a sample-and-hold circuit, simplifying system design and reducing the need for external components.
  • Output Format: The ADC provides flexible output options with both LVDS (low-voltage differential signaling) and CMOS (complementary metal-oxide-semiconductor) outputs, accommodating various interface requirements.
  • Power Consumption: It is designed for efficiency with low power consumption, which is critical for temperature-sensitive and power-constrained applications.
  • Packaging: The ADC08D1520CIYB/NOPB is available in a compact BGA (ball grid array) package, allowing for efficient use of board space in dense circuit designs.

Applications

This ADC is suitable for a wide range of high-speed data conversion applications, including:

  • High-speed communications systems
  • Radar and satellite systems
  • Test and measurement equipment
  • Medical imaging devices
  • Professional video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC08D1520CIYB/NOPB is no exception. It is designed to meet stringent industry standards, ensuring robust performance in a variety of environmental conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess