EN
  • EN
  • DE

AD780ANZ

Part No AD780ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Programmable 2.5V/3V 10mA 8-Pin PDIP N Tube / IC VREF SERIES/SHUNT PROG 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.2%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V to 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 008225-AD780ANZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD780ANZ CAD Model

Description

Analog Devices Inc. AD780ANZ Precision Voltage Reference

The AD780ANZ is a high-precision, low-noise, 2.5 V/3.0 V voltage reference from the esteemed manufacturer Analog Devices Inc. This versatile component is housed in a robust 8-lead PDIP (Plastic Dual In-line Package), ensuring reliable performance and ease of integration into a wide range of electronic systems.

With its exceptional accuracy and temperature stability, the AD780ANZ stands out as a superior choice for precision data conversion in high-end applications. It offers a temperature coefficient of just 10 ppm/°C over the full industrial temperature range, making it an ideal component for circumstances where consistent performance is crucial, regardless of environmental temperature fluctuations.

The AD780ANZ can be configured to provide a fixed 2.5V or 3.0V output, catering to the needs of various circuits and devices. Its low output noise of just 8 µV p-p/V, which is measured over the 0.1 Hz to 10 Hz band, ensures a clean and stable reference voltage, a critical feature for high-resolution analog-to-digital (A/D) and digital-to-analog (D/A) conversions, precision instrumentation, and data acquisition systems.

Another significant advantage of the AD780ANZ is its low dropout voltage, typically 60 mV at full load. This allows the voltage reference to maintain its accuracy even with minimal headroom above the output voltage, thus enhancing efficiency and flexibility in power supply design. The device also features a trimmable output, which allows for fine-tuning of the voltage reference to achieve an even higher degree of precision if necessary.

Power supply rejection is excellent, rated at 60 dB for the AD780ANZ, which means that variations in the supply voltage have minimal impact on the output voltage. This characteristic is particularly important in battery-powered devices, where supply voltage may vary over time.

In summary, the AD780ANZ from Analog Devices Inc. is a top-tier voltage reference that combines high precision, low noise, and excellent thermal stability. It is an essential building block for applications demanding the utmost accuracy and consistency in voltage referencing, such as medical devices, precision measurement equipment, and high-end industrial controls.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5699 $57.4194
13+ $7.8522 $102.0786
20+ $7.6068 $152.1360
28+ $7.3615 $206.1220
36+ $7.1161 $256.1796
48+ $6.3799 $306.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,316 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess