Product Overview: AD7801BRUZ from Analog Devices Inc.
The AD7801BRUZ is a high-performance, single 8-bit digital-to-analog converter (DAC) from the reputable semiconductor manufacturer, Analog Devices Inc. This precision DAC is designed to offer a compact, cost-effective solution for applications requiring reliable digital to analog conversion.
Key Features
- Resolution: The AD7801BRUZ boasts an 8-bit resolution, providing sufficient granularity for a wide range of applications.
- Interface: With a parallel interface, it ensures quick and straightforward communication with microcontrollers and digital systems.
- Update Rate: It offers a fast data update rate, making it suitable for high-speed applications where rapid signal changes are necessary.
- Single Supply Operation: This DAC operates from a single 2.7V to 5.5V power supply, simplifying power management in mixed-voltage systems.
- Power Consumption: It features low power consumption, making it ideal for portable and battery-powered devices.
- Packaging: The device comes in a TSSOP package, known as AD7801BRUZ, which is recognized for its slim profile and space-saving footprint.
Applications
The AD7801BRUZ is versatile and can be used in various applications, including:
- Process control and industrial automation
- Data acquisition systems
- Portable battery-powered devices
- Digital gain and offset adjustment
- Motor control systems
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and the AD7801BRUZ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.
Ordering Information
For those interested in integrating the AD7801BRUZ into their design, it is important to refer to the full part number when ordering to ensure the correct device specification is received. The suffix 'RUZ' denotes the specific package and temperature range for this model.