EN
  • EN
  • DE

AD7784KS

Part No AD7784KS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043063-AD7784KS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7784KS CAD Model

Description

The AD7784KS is a high-precision, low-power, 24-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is ideal for applications requiring high-resolution measurement, such as industrial process control, instrumentation, and medical devices.

Key Features:

  • High Resolution: The AD7784KS offers a 24-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, the AD7784KS operates with minimal power requirements.
  • On-Chip Buffer: An integrated analog input buffer provides easy interfacing to sensors and reduces the need for external components.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for flexible gain settings, enhancing the ADC's dynamic range for various input signal levels.
  • Flexible Power Supply: The AD7784KS supports a wide range of power supply voltages, making it versatile for different system designs.
  • Internal Oscillator: The inclusion of an internal oscillator simplifies the design by eliminating the need for an external clock source.
  • Interface Options: The device offers a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for straightforward integration with digital systems.

Applications:

  • Industrial Process Controls
  • Temperature and Pressure Measurement Systems
  • Weigh Scales
  • Medical Monitoring Equipment
  • Precision Sensing Systems

Technical Specifications:

Parameter Value
Resolution 24-bit
Input Voltage Range ±VREF
Power Supply Voltage 2.7V to 5.25V
Interface SPI, QSPI, MICROWIRE, DSP
Package Surface Mount

The AD7784KS combines precision, flexibility, and efficiency, making it a top choice for designers seeking a reliable ADC solution. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess