EN
  • EN
  • DE

AD7779ACPZ-RL

Part No AD7779ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 16k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Serial
Configuration PGA-ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±1.65V, 2.2V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Mounting Type Surface Mount
Base Product Number AD7779
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851883-AD7779ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7779ACPZ-RL CAD Model

Description

Analog Devices Inc. AD7779ACPZ-RL: High-Performance, Multichannel ADC

The AD7779ACPZ-RL from Analog Devices Inc. is a state-of-the-art, high-performance, 24-bit Sigma-Delta analog-to-digital converter (ADC) designed for precision data acquisition systems. This integrated circuit is part of the renowned AD777x family, known for its exceptional accuracy and reliability in processing analog signals.

With its eight differential or 16 single-ended input channels, the AD7779ACPZ-RL offers unparalleled flexibility for designers. Each channel is equipped with a programmable gain amplifier (PGA), allowing for a customizable input range that can be tailored to a wide variety of sensors and signals. This feature is particularly beneficial in medical, industrial, and instrumentation applications where precise measurement of small signal amplitudes is critical.

The device operates at a data rate of up to 32 kSPS (kilo samples per second), providing high-resolution measurements while maintaining low noise performance. The ADC's digital filter options, including sinc and FIR filters, enable users to optimize the balance between resolution and data rate for their specific application needs.

For enhanced system integration, the AD7779ACPZ-RL includes a serial peripheral interface (SPI) for straightforward communication with microcontrollers and digital signal processors. The ADC also features an internal reference and reference buffer, further simplifying the design process by reducing the number of external components required.

Built with power efficiency in mind, the AD7779ACPZ-RL operates over a wide supply range and includes power-down modes to minimize power consumption when not in active use. This makes it an ideal choice for battery-powered and portable applications where power management is essential.

The AD7779ACPZ-RL comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components. Analog Devices Inc.'s commitment to quality and performance is evident in this ADC, making it a top choice for engineers who demand the best in data acquisition technology.

For those looking to integrate a high-accuracy, multichannel ADC into their next project, the AD7779ACPZ-RL offers the perfect combination of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0962 $60.2886
7+ $16.4892 $115.4244
10+ $15.9739 $159.7390
13+ $15.4586 $200.9618
17+ $14.9433 $254.0361
23+ $13.3975 $308.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess