EN
  • EN
  • DE

AD7775AJR-A

Part No AD7775AJR-A
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171835-AD7775AJR-A
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7775AJR-A CAD Model

Description

Introducing the AD7775AJR-A Precision ADC from Analog Devices Inc.

The AD7775AJR-A is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is designed to cater to a wide range of applications that require high accuracy and noise performance, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features:

  • Resolution: The AD7775AJR-A boasts a 16-bit resolution, ensuring that it captures and converts analog signals with a high degree of precision.
  • Sampling Rate: With a flexible sampling rate, this ADC can accommodate various data acquisition speeds, making it versatile for different application needs.
  • Input Range: It offers a wide input range, which allows it to handle a variety of signal levels without the need for external signal conditioning.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7775AJR-A is ideal for battery-powered devices and energy-sensitive applications.
  • Integrated Features: The device includes an internal reference and a buffer, reducing the need for additional external components and simplifying system design.
  • Interface: It comes with a serial interface for easy connectivity with microcontrollers and digital signal processors.

Performance and Reliability:

The AD7775AJR-A is engineered to deliver high-fidelity signal conversion. Its superior noise performance ensures that the integrity of the analog signal is maintained throughout the conversion process. The ADC's robust design and manufacturing process guarantee long-term reliability, even in the most demanding environments.

Easy Integration:

Analog Devices Inc. has designed the AD7775AJR-A with the user in mind. Its compact size and surface-mount package make it easy to integrate into various system designs. Comprehensive technical support and documentation are available, providing designers with all the resources needed to implement this ADC quickly and efficiently.

Whether you're upgrading an existing system or developing a new project, the AD7775AJR-A from Analog Devices Inc. offers the performance, reliability, and ease of use that engineers and designers need to create cutting-edge solutions.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ON Semiconductor
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess