EN
  • EN
  • DE

AD7771BCPZ

Part No AD7771BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP (9x9)
Family Name AD7771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909770-AD7771BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7771BCPZ CAD Model

Description

Product Overview: AD7771BCPZ by Analog Devices Inc.

The AD7771BCPZ is a high-performance, multichannel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of precision high-performance data conversion. This product is designed to deliver exceptional accuracy and noise performance, making it an ideal choice for advanced signal processing applications that require high-resolution data acquisition.

Key Features:

  • Precision Conversion: The AD7771BCPZ offers a 24-bit resolution, ensuring that even the most subtle signal variations are captured with precision.
  • Multiple Channels: It features 8 differential input channels, enabling simultaneous sampling and processing of multiple signals, which is critical for complex systems that monitor several parameters at once.
  • High Data Rates: With a maximum sampling rate of up to 128kSPS (kilo-samples per second), this ADC can handle high-speed signals without sacrificing accuracy or performance.
  • Low Power Consumption: Designed for efficiency, the AD7771BCPZ operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Integrated Features: The device includes an internal buffer and a reference decoupling capacitor to reduce system complexity and component count.
  • Flexible Interface: It supports a serial peripheral interface (SPI) for easy integration into digital systems, providing flexibility in system design and implementation.

Applications:

The AD7771BCPZ is versatile and can be used in a wide range of applications, such as:

  • Industrial automation and process control
  • Medical instrumentation and diagnostics
  • High-precision data acquisition systems
  • Audio and acoustic analysis
  • Test and measurement equipment

Overall, the AD7771BCPZ from Analog Devices Inc. is a robust and reliable ADC solution that offers the precision and performance required for demanding applications. Its multichannel capability, combined with high-speed data acquisition and low power operation, make it a top choice for engineers and designers looking to enhance their system's data conversion accuracy and efficiency.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7282 $74.1846
5+ $20.2899 $101.4495
8+ $19.6558 $157.2464
11+ $19.0217 $209.2387
14+ $18.3877 $257.4278
19+ $16.4855 $313.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess