EN
  • EN
  • DE

AD7874AQ

Part No AD7874AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 116k
Data Interface Parallel
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1137901-AD7874AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7874
Introduction Date August 28, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD7874AQ CAD Model

Description

The AD7874AQ is a high-performance, quad-channel analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance data conversion technology. This ADC is designed to operate with a 12-bit parallel interface and is known for its exceptional accuracy and ease of use.

Key Features

  • Resolution: The AD7874AQ features a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Quad-Channel Input: With four analog input channels, this device can process multiple signals simultaneously, making it ideal for multi-sensor systems.
  • High Conversion Rate: It offers a fast conversion rate, allowing for real-time data processing in demanding applications.
  • Single 5 V Supply: The device operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Input Voltage Range: Each channel can handle input voltages in the range of ±10 V, accommodating a wide variety of signal amplitudes.
  • On-Chip Track/Hold Amplifier: The integrated track/hold amplifier ensures accurate sampling of the input signal without the need for external components.

Applications

The AD7874AQ is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Process control
  • Industrial automation
  • Medical instruments
  • Instrumentation and control systems

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products. The AD7874AQ is available in a rugged ceramic package (AQ), ensuring its reliability and performance even in harsh environmental conditions. With a temperature range of -55°C to +125°C, this ADC is designed to meet the needs of the most demanding applications.

Technical Support and Resources

Analog Devices offers extensive technical support for the AD7874AQ, including detailed datasheets, application notes, and reference designs. Customers can also access ADI's engineerZone forums for community support and discussions.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.5869 $114.5869
2+ $110.8905 $221.7810
3+ $107.1942 $321.5826
4+ $96.1051 $384.4204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess