EN
  • EN
  • DE

ADM1065ASUZ

Part No ADM1065ASUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Super Sequencer and Monitor | IC SEQUENCER/MONITOR 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number ADM1065
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140585-ADM1065ASUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1065ASUZ CAD Model

Description

ADM1065ASUZ Super Sequencer from Analog Devices Inc.

The ADM1065ASUZ is a highly integrated and sophisticated Super Sequencer, designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This advanced circuitry is engineered to provide comprehensive power supply monitoring and sequencing solutions for a wide array of applications, particularly suited for complex systems that require multiple power supplies such as servers, communications, and industrial equipment.

Key Features

  • Advanced Sequencing: The ADM1065ASUZ offers precise and flexible sequencing control for up to 10 voltage rails, ensuring that power supplies are brought up and down in a specific order to meet system requirements and to avoid potential damage to sensitive components.
  • Programmable Voltage Monitoring: This device includes accurate monitoring capabilities for under-voltage and over-voltage conditions, which helps in protecting the system from power supply failures.
  • I<sup>2C Compatible: With an I<sup>2C-compatible interface, the ADM1065ASUZ allows for easy programming and communication with other devices within the system. This facilitates configuration and monitoring through a standard communication bus.
  • EEPROM Storage: The configuration settings for the device can be stored in onboard EEPROM, which enables the device to automatically load settings on power-up, simplifying the system design and enhancing reliability.
  • Margining and Trimming: It supports voltage margining and trimming, which is essential for testing and verifying power supply tolerances and performance during system development and production.

Applications

The ADM1065ASUZ is versatile and can be used in a variety of applications that require reliable and precise power management. Its main applications include:

  • Telecommunications equipment
  • Servers and storage systems
  • Industrial and medical equipment
  • Networking infrastructure

The ADM1065ASUZ from Analog Devices Inc. is available in a compact 40-lead TQFP package, making it suitable for space-constrained applications while still offering the robust feature set required for complex power management tasks. With its advanced features and reliable performance, the ADM1065ASUZ is an essential component for managing the power supplies within sophisticated electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1375 $55.2375
20+ $5.0359 $100.7180
31+ $4.8785 $151.2335
43+ $4.7211 $203.0073
55+ $4.5638 $251.0090
74+ $4.0917 $302.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess