The AD7740YRTZ-REEL7 is a high-performance voltage-to-frequency converter (VFC) from Analog Devices Inc. specifically designed for direct analog-to-digital conversion. This device operates on the principle of converting an analog voltage input into a frequency output, enabling the measurement of analog signals with high precision and ease of digital interface.
Key Features
- High Resolution: The AD7740YRTZ-REEL7 offers a high resolution conversion, ensuring precise and accurate readings of the analog input signal.
- Low Power Consumption: Designed for efficiency, it consumes minimal power, making it ideal for battery-powered applications and portable devices.
- Wide Frequency Range: It supports a wide frequency range, allowing for versatile applications across different industries and uses.
- Compact Size: The device comes in a small form factor, making it suitable for space-constrained applications.
Applications
The AD7740YRTZ-REEL7 is suitable for a wide range of applications, including but not limited to:
- Industrial process control
- Portable instrumentation
- Isolated data acquisition systems
- Frequency-to-digital conversion
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.25V |
| Operating Temperature |
-40°C to +125°C |
| Package |
SOT-23-6 |
| Output Frequency |
Up to 1 MHz |
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7740YRTZ-REEL7 is no exception. It is fabricated using high-quality materials and tested rigorously to ensure reliability and performance in even the most demanding applications.
Ordering Information
The AD7740YRTZ-REEL7 comes in a tape and reel packaging format, facilitating easy assembly for mass production. For ordering, reference the complete part number to ensure you receive the correct device configuration.