EN
  • EN
  • DE

AD7739BRUZ-REEL7

Part No AD7739BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7739BRUZ-REEL7DKR, 505-AD7739BRUZ-REEL7CT, AD7739BRUZ-REEL7CT-ND, AD7739BRUZ-REEL7TR-ND, 505-AD7739BRUZ-REEL7DKR, AD7739BRUZ-REEL7-ND, AD7739BRUZ-REEL7TR, 505-AD7739BRUZ-REEL7TR, AD7739BRUZ-REEL7DKR-ND, AD7739BRUZ-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844242-AD7739BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7739BRUZ-REEL7 CAD Model

Description

The AD7739BRUZ-REEL7 is a high-performance, multichannel analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and data acquisition systems. This ADC is particularly designed for applications that require low noise, high throughput, and multiple input channels, making it ideal for industrial measurement and control systems, medical instrumentation, and complex data acquisition tasks.

The device features eight single-ended or four differential input channels with a 24-bit sigma-delta (Σ-Δ) ADC per channel, enabling precise and accurate signal conversion. Its high level of integration and functionality allows for significant space and cost savings on the system level without compromising performance.

The AD7739BRUZ-REEL7 operates with a versatile power supply range, accommodating both 5V and 3V logic, which ensures compatibility with a broad range of microcontrollers and digital systems. This flexibility is crucial for designers who work with mixed voltage systems and seek to minimize power consumption.

Key features of the AD7739BRUZ-REEL7 include:

  • 24-bit resolution with no missing codes
  • Programmable data output rates for diverse application needs
  • Internal buffer for direct sensor interfacing, reducing external component requirements
  • On-chip calibration for enhanced accuracy
  • Low power operation, featuring a power-down mode for energy conservation
  • Robust serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Automatic channel sequencer for simplified channel management

The AD7739BRUZ-REEL7 comes in a TSSOP package and is supplied in tape and reel form, which streamlines the manufacturing process for high-volume production. Analog Devices Inc. ensures that this ADC meets the stringent quality and reliability standards expected from their products, making it a trusted choice for engineers and designers looking for a high-precision ADC solution.

With its combination of accuracy, integration, and versatility, the AD7739BRUZ-REEL7 stands out as a premium choice for any application that demands the highest standards in data acquisition and signal processing.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3700 $73.1100
6+ $19.9959 $119.9754
8+ $19.3710 $154.9680
11+ $18.7462 $206.2082
14+ $18.1213 $253.6982
19+ $16.2467 $308.6873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess