EN
  • EN
  • DE

AD7738BRUZ

Part No AD7738BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 8-CH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 15.4k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features True Bipolar
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP
Win Source Part Number 085700-AD7738BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7738BRUZ CAD Model

Description

AD7738BRUZ - High Precision, Low Noise Analog-to-Digital Converter

The AD7738BRUZ is a state-of-the-art 24-bit, high precision, low noise, analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional performance in data acquisition systems where accuracy and stability are paramount. This ADC is particularly suitable for industrial applications such as process control, instrumentation, and smart transducers, offering a robust solution for demanding environments.

Key Features

  • High Resolution: With its 24-bit resolution, the AD7738BRUZ delivers fine detail in measurement, ensuring that even the smallest signal variations are captured accurately.
  • Multiple Channel Inputs: It features up to eight single-ended or four differential input channels, providing flexibility for various sensor types and configurations.
  • Low Noise Performance: The device boasts excellent noise performance, which is critical for high precision measurements and for applications where signal integrity is crucial.
  • Programmable Data Rates: Users can select data rates up to 470 Hz, allowing a trade-off between speed and resolution to match specific application requirements.
  • Integrated Features: The ADC includes an on-chip buffer and PGA (Programmable Gain Amplifier), simplifying the design and reducing external component count.
  • Flexible Interface: A serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards ensures easy integration with most microcontrollers and digital systems.

Product Specifications

The AD7738BRUZ operates with a supply voltage ranging from 5V to 5.25V and typically consumes a low current of 7 mA, making it an energy-efficient choice for portable and remote sensing applications. Its operating temperature range from -40°C to +85°C ensures reliability across various environmental conditions. The ADC comes packaged in a TSSOP-28 (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.

Applications

With its combination of precision, low noise, and flexibility, the AD7738BRUZ is ideal for a wide range of applications, including:

  • Industrial Process Control
  • Instrumentation
  • Medical Devices
  • High-precision Data Acquisition Systems
  • Smart Transducers
  • Automatic Test Equipment

Analog Devices Inc. has a reputation for delivering innovative and reliable components, and the AD7738BRUZ ADC is no exception, providing the accuracy and stability needed for high-performance measurement systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6099 $60.6099
3+ $49.7312 $149.1936
4+ $48.1771 $192.7084
5+ $46.6230 $233.1150
6+ $45.0689 $270.4134
8+ $40.4066 $323.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess