EN
  • EN
  • DE

AD7734BRU

Part No AD7734BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28TSSOP / 4-Channel, 10 V Input Range, High Throughput, 24-Bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 24
Sampling Rate (Per Second) 15.4k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 3.6V, 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Part Number Series AD7734
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810654-AD7734BRU
Ultra Librarian 3D Model Ultra Librarian AD7734BRU CAD Model

Description

Product Overview: AD7734BRU by Analog Devices Inc.

The AD7734BRU is a high-precision, low-noise, 24-bit analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This robust component is designed to offer exceptional performance in data acquisition systems where high resolution and accuracy are critical. It is an ideal choice for a wide range of applications, including industrial process control, instrumentation, and medical equipment.

Key Features

  • High Resolution: The AD7734BRU features a 24-bit sigma-delta ADC, providing a high degree of precision in measurement applications.
  • Multiple Channel Inputs: It supports four fully differential input channels, allowing for versatile usage in multi-sensor systems.
  • Flexible Data Rates: With programmable data rates up to 2 kHz, the device can be optimized for both dynamic and static signal measurements.
  • Low Noise Performance: The ADC is designed to minimize noise, which is essential for high-resolution applications.
  • Integrated Features: The device includes an on-chip reference and buffer, simplifying system design and reducing external component requirements.
  • Interface Options: The AD7734BRU comes with a serial interface, compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.

Product Specifications

Parameter Value Resolution 24-Bit Number of Channels 4 Data Rate Up to 2 kHz Interface Type Serial (SPI, QSPI, MICROWIRE, DSP) Package TSSOP-28 Operating Temperature -40°C to +85°C

The AD7734BRU is available in a compact TSSOP-28 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions. With its combination of features, the AD7734BRU stands out as a versatile and reliable ADC solution for demanding precision measurement tasks.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4764 $61.4292
6+ $16.8011 $100.8066
10+ $16.2761 $162.7610
13+ $15.7510 $204.7630
17+ $15.2260 $258.8420
22+ $13.6509 $300.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,779 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess