EN
  • EN
  • DE

AD7730LBRZ

Part No AD7730LBRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Bridge Transducer ADC | IC AFE 1 CHAN 24BIT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Power (W) 125mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number AD7730
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137622-AD7730LBRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7730LBRZ CAD Model

Description

AD7730LBRZ: High Precision, Low Noise Analog-to-Digital Converter

The AD7730LBRZ is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc. This high-performance component is specifically designed for low frequency, high precision measurement applications, making it an ideal choice for industrial and instrumentation purposes.

The device features a 24-bit sigma-delta ADC, offering exceptional resolution and noise performance. This makes the AD7730LBRZ particularly suitable for applications requiring a high degree of accuracy, such as weigh scales, pressure measurement, and precision data acquisition systems.

One of the standout characteristics of the AD7730LBRZ is its programmable gain amplifier (PGA), which allows users to amplify low-level signals without compromising the overall dynamic range. This flexibility ensures that the ADC can adapt to a wide range of sensor types and signal levels, providing reliable and accurate readings across different use cases.

The AD7730LBRZ also boasts a low-noise, high-precision voltage reference, further enhancing the accuracy of measurements. Additionally, the device includes a differential analog input, which helps to reduce common-mode noise and improve signal integrity.

For ease of integration, the AD7730LBRZ comes in a compact 24-lead SOIC package, which is not only space-saving but also simplifies the PCB design process. The device operates with a single 5 V power supply, minimizing power consumption and making it suitable for battery-powered or energy-sensitive applications.

Communication with the AD7730LBRZ is facilitated through a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards. This ensures that the ADC can be easily interfaced with most microcontrollers and digital systems, providing designers with a versatile and user-friendly experience.

In summary, the AD7730LBRZ from Analog Devices Inc. is a premium ADC solution that combines high precision, low noise, and ease of use. Its robust feature set and adaptability make it an excellent choice for engineers and designers looking to enhance the performance and accuracy of their measurement systems.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess