EN
  • EN
  • DE

AD7730BRZ-REEL

Part No AD7730BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Bridge Transducer ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 24
Number of Channels 1
Power (Watts) 125mW
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1137621-AD7730BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7730
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7730BRZ-REEL CAD Model

Description

The AD7730BRZ-REEL from Analog Devices Inc. is a high-precision, low noise, 24-bit analog-to-digital converter (ADC) that has been specifically designed for weighing scales and precision measurement applications. It is part of the REEL packaging series, which indicates that it is supplied in tape and reel format suitable for automated assembly processes.

Key Features

  • High Resolution: The 24-bit delta-sigma ADC provides a very high resolution measurement, making it suitable for applications requiring the highest level of accuracy.
  • Programmable Gain: The device includes a programmable gain amplifier (PGA), allowing the user to amplify low-level signals to the full range of the ADC, optimizing the dynamic range for different sensor inputs.
  • Flexible Input Range: The AD7730BRZ-REEL can accommodate a wide variety of input signals, providing versatility in interfacing with different types of sensors.
  • Low Noise Performance: The device offers excellent noise performance, which is critical for high precision measurements.
  • On-Chip Calibration: It features on-chip calibration options, including self-calibration, which can compensate for offset and gain errors, enhancing measurement accuracy.
  • Digital Filter: The integrated digital filter helps in reducing the effects of noise and interference, allowing for stable and accurate readings.
  • Interface Options: It supports serial interface options, providing easy integration with microcontrollers and digital systems.

Applications

The AD7730BRZ-REEL is ideal for a variety of high-accuracy measurement applications, including:

  • Weighing scales
  • Industrial process control
  • Instrumentation
  • Medical devices
  • Scientific analysis equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7730BRZ-REEL is no exception. The device is manufactured to the highest standards to ensure consistent performance and durability for critical applications.

For detailed specifications and application support, engineers and designers are encouraged to refer to the official datasheets and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess