EN
  • EN
  • DE

AD7730BNZ

Part No AD7730BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ADC TRANSDUCER BRIDGE 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Channels 1
Power (Watts) 125mW
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 24-PDIP
Win Source Part Number 085019-AD7730BNZ
Family Name AD7730
Introduction Date May 08, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7730BNZ CAD Model

Description

Product Overview: AD7730BNZ by Analog Devices Inc.

The AD7730BNZ is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., tailored for precision measurement applications. This device is particularly well-suited for direct interfacing with a wide range of transducers in industrial control systems, medical devices, and instrumentation applications.

Key Features

  • High Precision: The AD7730BNZ offers a 24-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical measurement tasks.
  • On-Chip Programmable Gain Amplifier (PGA): This feature allows users to amplify low-level signals, enhancing the dynamic range and sensitivity of the system.
  • Flexible Input Range: The device supports multiple input ranges, which can be easily configured to match the output range of the connected sensor or transducer.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7730BNZ operates efficiently, minimizing power usage without compromising performance.
  • Integrated Filters: It includes digital filters that reduce noise and improve signal quality, enabling precise measurements even in noisy environments.
  • Simple Interface: The ADC offers a straightforward serial interface for easy connection to microcontrollers or digital systems.

Applications

The AD7730BNZ is ideal for a variety of applications, including:

  • Industrial Process Control
  • Weigh Scales
  • Pressure Measurement
  • Medical Instrumentation
  • Precision Sensor Data Acquisition

Product Specifications

Encased in a narrow 24-pin DIP (Dual In-line Package), the AD7730BNZ operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. It requires a single 5V power supply and provides a selectable reference input, allowing users to set the reference voltage that best suits their application needs.

With its combination of accuracy, flexibility, and ease of use, the AD7730BNZ by Analog Devices Inc. stands out as an exemplary solution for high-precision analog-to-digital conversion requirements across a wide range of industries and applications.

You May Also Be Interested in

Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
Lowest to $16.6015
STMicroelectronics
Lowest to $4.2489
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess