EN
  • EN
  • DE

AD7715AR-5

Part No AD7715AR-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 5V 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 16
Sampling Rate 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1012998-AD7715AR-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7715AR-5 CAD Model

Description

Analog Devices Inc. AD7715AR-5: High Precision Sigma-Delta ADC

The AD7715AR-5 is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC is specifically designed for direct interfacing to low-level sensor outputs, such as those from pressure sensors, thermocouples, and load cells. With its exceptional accuracy and noise performance, the AD7715AR-5 is an ideal choice for applications requiring high-resolution measurement in industrial, instrumentation, and medical equipment.

Key Features

  • Resolution: 16-bit Σ-Δ ADC, providing high accuracy and low noise performance.
  • Input Channels: It features multiple analog input channels that can be configured as either three fully differential inputs or five pseudo-differential inputs, offering flexibility for various sensor types.
  • Output Data Rate: Programmable output data rates allow users to optimize the speed versus resolution trade-off for their specific application.
  • Reference: An onboard programmable gain amplifier (PGA) and a precision internal voltage reference minimize the need for external components, simplifying the design and reducing system cost.
  • Power Supply: Operates with a single supply voltage from 2.7V to 5.25V, accommodating a wide range of power environments.
  • Interface: The device includes a serial interface, compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration into digital systems.
  • Power Consumption: Low power consumption makes it suitable for battery-powered and portable applications.
  • Package: Housed in a compact SOIC (Small Outline Integrated Circuit) package, the AD7715AR-5 is designed for space-constrained applications.

Applications

The AD7715AR-5 is versatile and can be utilized in a wide range of applications. It is particularly well-suited for:

  • Process control: Precise monitoring and control of industrial processes.
  • Data acquisition systems: High-resolution data collection in scientific and engineering applications.
  • Portable instrumentation: Due to its low power consumption, it is ideal for handheld and battery-operated devices.
  • Medical devices: Accurate measurement in critical health monitoring equipment.

With its robust feature set and high precision, the AD7715AR-5 from Analog Devices Inc. provides a reliable solution for demanding measurement and control applications where accuracy and low power are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess