EN
  • EN
  • DE

AD7715ANZ-3

Part No AD7715ANZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V/5 V, 450 muA 16-Bit, Sigma-Delta ADC | IC ADC 16BIT SIGMA-DELTA 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number AD7715
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1137603-AD7715ANZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7715ANZ-3 CAD Model

Description

AD7715ANZ-3 - Analog Devices Inc.

The AD7715ANZ-3 is a high-precision, low-power, 16-bit Sigma-Delta (Σ-Δ) Analog-to-Digital Converter (ADC) produced by Analog Devices Inc. This versatile component is designed to provide accurate data conversion for a wide range of applications, including industrial control systems, data acquisition, and medical devices.

Key Features

  • Resolution: 16-bit Σ-Δ ADC offering exceptional resolution and noise performance.
  • Input Channels: Multiplexed dual-channel design allowing for versatile input configurations.
  • Input Signal Range: Accepts low-level input signals directly, eliminating the need for external signal conditioning.
  • Output Data Rate: Programmable output data rates for flexible application tuning.
  • Reference Voltage: On-chip 2.5V reference voltage, with the option to use an external reference if desired.
  • Power Supply: Operates from a single 3 V power supply, suitable for battery-powered applications and portable devices.
  • Interface: Simple three-wire serial interface that easily connects to microprocessors and microcontrollers.
  • Package: Housed in a compact 16-lead PDIP (Plastic Dual In-line Package), ideal for space-constrained applications.

Applications

The AD7715ANZ-3 is a versatile component suitable for a multitude of applications, including but not limited to:

  • Process Control: Sensors, transducers, and other industrial measurement devices.
  • Data Acquisition Systems: High-resolution data logging and monitoring systems.
  • Portable Instrumentation: Battery-powered devices where power efficiency is crucial.
  • Medical Devices: Precision measurement in medical monitoring and diagnostic equipment.

Performance and Reliability

With its robust design, the AD7715ANZ-3 delivers consistent and reliable performance even in harsh industrial environments. It features a self-calibration option upon power-up, ensuring accurate measurements over time and reducing the need for frequent manual calibration. Its low power consumption makes it an excellent choice for energy-sensitive applications.

For engineers and designers looking for a high-quality ADC that combines performance with ease-of-use, the AD7715ANZ-3 from Analog Devices Inc. stands out as a premier choice for precision data conversion needs.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6275 $66.5100
9+ $13.6431 $122.7879
14+ $13.2168 $185.0352
19+ $12.7905 $243.0195
24+ $12.3640 $296.7360
32+ $11.0850 $354.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess