EN
  • EN
  • DE

AD7714ARSZ-3REEL

Part No AD7714ARSZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD7714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7714ARSZ-3REELTR, AD7714ARSZ-3REELCT, AD7714ARSZ-3REELDKR, AD7714ARSZ-3REEL-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909756-AD7714ARSZ-3REEL
Ultra Librarian 3D Model Ultra Librarian AD7714ARSZ-3REEL CAD Model

Description

Analog Devices Inc. AD7714ARSZ-3REEL: A High-Precision Sigma-Delta ADC

The AD7714ARSZ-3REEL from Analog Devices Inc. is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed for precision measurement applications in industrial and instrumentation systems. With its exceptional accuracy and low noise characteristics, the AD7714ARSZ-3REEL is ideally suited for applications requiring high-resolution signal processing, such as process control, smart transmitters, and medical equipment.

This ADC features a flexible input channel configuration, allowing for the direct connection of up to four differential inputs or five pseudo-differential inputs, thus providing versatility in handling various sensor types and signal sources. The device supports a wide input signal range and includes a programmable gain amplifier (PGA), enabling users to amplify low-level signals without the need for external components.

The AD7714ARSZ-3REEL operates on a single 5V power supply and offers a selectable output data rate that can be adjusted to optimize the trade-off between resolution and speed. Its on-chip digital filter minimizes the effects of wideband noise and provides excellent 50 Hz/60 Hz rejection, which is critical for industrial environments where electrical noise is prevalent.

For ease of integration into digital systems, the AD7714ARSZ-3REEL features a serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards. This ensures straightforward connectivity with microcontrollers and digital signal processors. The device is housed in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, making it space-efficient for PCB design.

The AD7714ARSZ-3REEL is available in a tape and reel format, which is ideal for automated manufacturing processes, ensuring consistent placement and reducing the likelihood of damage during handling. With its robust design and reliable performance, the AD7714ARSZ-3REEL is a trusted choice for engineers looking to implement high-accuracy ADC functionality in their designs.

Key features of the AD7714ARSZ-3REEL include:

  • 24-bit resolution with no missing codes
  • Programmable gain amplifier
  • Multiple input channel configurations
  • Low power consumption
  • On-chip digital filtering
  • Flexible serial digital interface
  • 50 Hz/60 Hz rejection
  • Compact 24-lead SOIC package

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess