The AD7701AQ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the AD7700 series, which is renowned for its excellent data acquisition capabilities in a wide range of applications, including industrial control systems, medical devices, and instrumentation.
Key Features
- Precision Conversion: The AD7701AQ offers a 16-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
- High Throughput: With a conversion rate that supports demanding applications, this ADC is capable of processing data quickly and efficiently.
- Low Power Consumption: Designed for power-sensitive applications, the AD7701AQ minimizes power usage without compromising performance.
- Integrated Features: This ADC includes a voltage reference and clock oscillator, reducing the need for external components and simplifying design.
- Versatile Interface: The digital interface is compatible with various microprocessors and digital systems, offering ease of integration into existing designs.
Applications
The AD7701AQ is ideally suited for applications where precision data conversion is critical. These include:
- Process Control Systems
- Medical Instrumentation
- Scientific Measurement Devices
- Industrial Automation
Technical Specifications
Parameter
Value
Resolution
16-bit
Input Voltage Range
±10 V
Power Supply
+5 V
Operating Temperature
-40°C to +85°C
Quality and Reliability
Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD7701AQ is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and medical applications.