EN
  • EN
  • DE

AD7691BRMZ

Part No AD7691BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 250KSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 008178-AD7691BRMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7691BRMZ CAD Model

Description

AD7691BRMZ - 18-Bit, 500 kSPS PulSAR ADC in MSOP/QFN

The AD7691BRMZ is a high-performance, 18-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its exceptional precision and speed. This ADC is part of the PulSAR® family, which is well-suited for applications requiring high accuracy and low power consumption, such as medical instruments, data acquisition systems, and industrial automation.

Encased in a compact 10-lead MSOP (Mini Small Outline Package) or a 10-lead QFN (Quad-Flat No-leads) package, the AD7691BRMZ is designed for space-constrained applications without compromising performance. With a throughput rate of 500 kilo-samples per second (kSPS), it provides swift data acquisition, making it ideal for systems requiring high-speed signal processing.

Key Features:

  • Resolution: 18-bit resolution ensures high precision in measurement, allowing for fine detail to be captured in the signal conversion process.
  • Sampling Rate: A fast sampling rate of up to 500 kSPS facilitates real-time data acquisition and processing.
  • Low Power Consumption: The AD7691BRMZ is designed for low power operation, drawing only 11.5 mW at the full 500 kSPS, which drops to 70 µW at 10 kSPS, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Pipeline Delay: The ADC operates without pipeline delays, which is crucial for control loop applications and systems that require immediate data processing.
  • Input Range: The device features a pseudo-differential unipolar input range of 0 V to VREF, accommodating various signal types.
  • Interface: It includes a serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.

Applications:

  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition
  • Industrial Process Control
  • Instrumentation

The AD7691BRMZ from Analog Devices Inc. is a testament to the company's commitment to delivering cutting-edge technology that enhances the performance and efficiency of electronic systems. With its high resolution, fast sampling rate, and low power consumption, this ADC is an excellent choice for a wide range of precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8196 $59.8196
3+ $49.0828 $147.2484
4+ $47.5489 $190.1956
5+ $46.0151 $230.0755
6+ $44.4813 $266.8878
8+ $39.8797 $319.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,385 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess