EN
  • EN
  • DE

AD7690BCPZRL7

Part No AD7690BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 400KSPS 10-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Reel package
Resolution 18
Sampling Rate 400k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767388-AD7690BCPZRL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7690
Introduction Date October 10, 2005
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7690BCPZRL7 CAD Model

Description

The AD7690BCPZRL7, manufactured by Analog Devices Inc., is a cutting-edge precision analog-to-digital converter (ADC) that offers a blend of high performance, low power consumption, and compact packaging suitable for a broad array of applications. This ADC is part of the PulSAR® family, well-known for its successive approximation register (SAR) architecture, which provides superior data acquisition with excellent linearity and noise performance.

Key Features:

  • Resolution: The AD7690 features a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate of up to 250 kSPS (kilo samples per second), making it ideal for high-speed signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7690 operates with a low power consumption of only 11.5 mW at the full 250 kSPS rate, and it can be reduced further with lower sampling rates.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal amplitudes for flexible system design.
  • No Pipeline Delays: The SAR architecture ensures that the AD7690 has no pipeline delays, making it an excellent choice for real-time data acquisition systems.
  • Interface: It features a serial interface that simplifies connections to microcontrollers and digital signal processors (DSPs), reducing the complexity of system design.
  • Small Form Factor: The AD7690 is available in a compact LFCSP (Lead Frame Chip Scale Package) that occupies minimal board space, which is crucial for space-constrained applications.

Applications:

The AD7690BCPZRL7 is versatile and can be employed in a variety of applications including:

  • Medical imaging systems
  • Battery-powered devices
  • Data acquisition systems
  • Communication systems
  • Industrial control systems

In conclusion, the AD7690BCPZRL7 from Analog Devices Inc. is a high-performance ADC that offers an excellent balance of speed, precision, and power efficiency, packed in a small footprint, making it an ideal choice for a wide range of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0785 $60.3925
12+ $9.9106 $118.9272
19+ $9.6010 $182.4190
25+ $9.2913 $232.2825
33+ $8.9815 $296.3895
44+ $8.0524 $354.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess