EN
  • EN
  • DE

AD7689CCPZ

Part No AD7689CCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad, CSP
Case / Package 20-LFCSP (4x4)
Family Name AD7689
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909746-AD7689CCPZ
Ultra Librarian 3D Model Ultra Librarian AD7689CCPZ CAD Model

Description

Product Overview: AD7689CCPZ by Analog Devices Inc.

The AD7689CCPZ is a top-tier integrated circuit component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision analog-to-digital converter (ADC) is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instruments, industrial process control, and data acquisition systems.

Featuring a 16-bit successive approximation register (SAR) ADC, the AD7689CCPZ provides a high-resolution conversion of analog signals into digital data. It operates over a wide input voltage range and includes an 8-channel multiplexer, allowing for multiple signal inputs to be processed by a single device. This flexibility is crucial for complex systems that require the monitoring of several sensors or signals simultaneously.

The device comes in a compact, 20-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density circuit designs. The AD7689CCPZ operates within a temperature range of -40°C to +125°C, ensuring reliable performance even under harsh environmental conditions.

Key features of the AD7689CCPZ include:

  • 16-bit resolution with no missing codes
  • Throughput rate: 500 kSPS (kilo-samples per second)
  • Low power consumption: 1 mW at 500 kSPS
  • Pseudo-differential unipolar and bipolar input ranges
  • Internal 2.5 V reference and reference buffer
  • Sequence of channels scanning with programmable channel sequencer
  • Wide analog input bandwidth
  • SPI-compatible serial interface

The AD7689CCPZ boasts an on-board, low-drift reference voltage source, which enhances its precision by minimizing variations over time and temperature. The device's high throughput and low latency make it particularly well-suited for applications that require real-time data processing.

For engineers and designers looking for a reliable and high-performance ADC solution, the AD7689CCPZ from Analog Devices Inc. offers a compelling combination of features that can enhance the accuracy and efficiency of electronic systems.

For more detailed technical specifications, application guides, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3354 $52.3354
3+ $42.9419 $128.8257
4+ $41.6000 $166.4000
5+ $40.2580 $201.2900
7+ $38.9161 $272.4127
9+ $34.8903 $314.0127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess