EN
  • EN
  • DE

AD7680ARJZ-REEL7

Part No AD7680ARJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AD7680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7680ARJZ-REEL7DKR, AD7680ARJZREEL7, AD7680ARJZ-REEL7-ND, AD7680ARJZ-REEL7CT, AD7680ARJZ-REEL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859640-AD7680ARJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7680ARJZ-REEL7 CAD Model

Description

Product Overview: AD7680ARJZ-REEL7

The AD7680ARJZ-REEL7 is a high-performance, 16-bit successive approximation analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-precision signal processing technology. This compact ADC comes in a surface-mount, SOT-23-8 package, making it ideal for space-constrained applications.

Featuring a sample rate of 100 kSPS (kilo-samples per second), the AD7680 provides an excellent balance between speed and resolution, ensuring accurate data conversion with minimal power consumption. It operates from a single 2.5 V to 5.5 V power supply, which makes it versatile for various applications, from battery-powered devices to industrial control systems.

The AD7680ARJZ-REEL7 utilizes a charge redistribution digital-to-analog converter, a technology known for its reliability and stability. This ADC also includes a low-noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 1 MHz, making it suitable for digitizing high-speed signals with precision.

Key Features:

  • Resolution: 16-bit
  • Sampling Rate: Up to 100 kSPS
  • Input Voltage Range: 0 V to VREF
  • Power Supply Range: 2.5 V to 5.5 V
  • Power Dissipation: 1 mW at 100 kSPS
  • Operating Temperature Range: -40°C to +85°C
  • Interface: Serial (SPI compatible)
  • Package: SOT-23-8

The device also features a power-down mode, which significantly reduces power consumption when the ADC is not in active conversion. This feature is particularly useful for portable and remote sensing applications where power efficiency is critical.

For design flexibility, the AD7680ARJZ-REEL7 offers a SPI-compatible serial interface, allowing easy integration with microcontrollers and digital signal processors. The ADC's no missing codes performance ensures reliable and consistent data acquisition, which is crucial for precision measurement and control systems.

Whether you're developing medical instrumentation, portable devices, data acquisition systems, or industrial process controls, the AD7680ARJZ-REEL7 from Analog Devices Inc. provides the accuracy and efficiency you need in a compact, easy-to-use format.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8889 $63.5556
8+ $13.0371 $104.2968
12+ $12.6297 $151.5564
17+ $12.2223 $207.7791
22+ $11.8149 $259.9278
29+ $10.5926 $307.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess