EN
  • EN
  • DE

AD7664ASTZ

Part No AD7664ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT UNIPOLAR 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tray
Resolution 16
Sampling Rate 570k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767379-AD7664ASTZ
Family Name AD7664
Introduction Date July 31, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7664ASTZ CAD Model

Description

Analog Devices Inc. AD7664ASTZ: A High-Performance 16-Bit ADC

The AD7664ASTZ is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for precision conversion of analog signals to digital form. This high-performance ADC is a perfect solution for applications requiring high accuracy and low noise, such as medical imaging, data acquisition systems, and industrial automation.

Key Features and Benefits

  • Precision Conversion: With its 16-bit resolution, the AD7664ASTZ ensures precise and accurate digital representation of the analog input signal.
  • High-Speed Performance: The device offers a fast conversion rate, making it suitable for applications that require real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7664ASTZ operates with low power consumption, making it ideal for portable or remote applications.
  • Flexible Interface Options: It features a versatile interface that is compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of applications.
  • Robust Design: Encased in a 48-lead LQFP package, the AD7664ASTZ is built to withstand harsh industrial environments and maintain reliable performance over time.

Technical Specifications

  • Resolution: 16 bits
  • Sample Rate: Up to 570 kSPS (kilo-samples per second)
  • Input Voltage Range: ±10 V
  • Interface: Parallel, DSP compatible
  • Package: 48-lead LQFP (Low Profile Quad Flat Package)
  • Operating Temperature Range: -40°C to +85°C

The AD7664ASTZ is equipped with an on-chip precision reference and a fully differential sample-and-hold amplifier, which enhances its performance in terms of linearity and reduces the need for external components. This ADC also features various operational modes, allowing designers to optimize the trade-off between conversion speed and power consumption according to the specific requirements of their application.

Analog Devices Inc. has a reputation for delivering high-quality and reliable components; the AD7664ASTZ is no exception. It embodies the company's commitment to providing advanced technology solutions that facilitate superior data acquisition and signal processing in complex and demanding environments.

For detailed technical documentation, application notes, and support, interested parties are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess