Product Overview: AD7657YSTZ
The AD7657YSTZ is a high-performance, dual 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This device is part of the AD7657 series, which is known for its excellent data acquisition features and is suitable for a wide range of applications that require high-speed, accurate data conversion.
Key Features
- Resolution: The AD7657YSTZ offers a 16-bit resolution, providing high precision in analog-to-digital conversion.
- Channel Configuration: This ADC features a dual-channel configuration, allowing simultaneous sampling and conversion of two analog signals.
- Conversion Rate: It boasts a fast throughput rate of up to 1 MSPS (mega samples per second), enabling real-time data processing for time-sensitive applications.
- Interface: The device includes a parallel interface for easy integration with microprocessors and digital systems.
- Reference: It comes with an internal 2.5V reference, ensuring consistent and reliable conversion results.
- Power Supply: The AD7657YSTZ operates on a dual power supply, with analog supply voltages in the range of ±5 V and digital supply voltage of 5 V.
- Package: The product is available in a 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
Applications
The AD7657YSTZ is ideal for a variety of demanding applications, including:
- Industrial control systems
- Medical imaging equipment
- Data acquisition systems
- Instrumentation and test equipment
- High-speed modems
Reliability and Quality
Analog Devices Inc. is committed to providing high-quality products that meet stringent industry standards. The AD7657YSTZ is built for reliability and performance, ensuring that it meets the needs of engineers and designers for accurate and reliable data conversion in critical applications.
With its robust feature set and proven performance, the AD7657YSTZ from Analog Devices Inc. is an excellent choice for any system requiring precise and fast analog-to-digital conversion.