EN
  • EN
  • DE

AD7592DIKN

Part No AD7592DIKN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DI CMOS ANALOG SWITCHES WITH DATA LATCHES / Analog Switch Dual SPDT 14-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171811-AD7592DIKN
Popularity Medium
Supply and Demand Status Limited
Family Name AD7592DI
Introduction Date April 20, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7592DIKN CAD Model

Description

AD7592DIKN Data Acquisition System - Analog Devices Inc.

AD7592DIKN Product Image

The AD7592DIKN from Analog Devices Inc. is a sophisticated and versatile data acquisition system on a chip, designed to cater to a wide range of applications requiring high precision and low power consumption. This integrated circuit (IC) is particularly well-suited for portable and battery-powered devices, where efficient power management is crucial.

The AD7592DIKN is built around a multi-channel analog-to-digital converter (ADC) with 8-bit resolution, offering an exceptional balance between resolution and speed. The ADC features a fast conversion rate, enabling real-time data processing for dynamic systems. With multiple analog inputs, the AD7592DIKN can handle several signal channels simultaneously, making it ideal for multiplexed applications.

Analog Devices Inc. has designed this IC with precision in mind. The AD7592DIKN boasts a high level of accuracy and a low noise floor, ensuring that the signals are captured with fidelity and minimal distortion. This makes it an excellent choice for sensitive measurements in scientific instruments, medical devices, and industrial control systems.

Integration is a key advantage of the AD7592DIKN. The device includes a sample-and-hold circuit, a voltage reference, and a clock generator, which simplifies the system design by reducing the number of external components required. This level of integration not only saves space on the printed circuit board (PCB) but also helps in reducing overall system costs.

The IC is housed in a compact DIP (Dual In-line Package), denoted by the 'DIK' in its part number, which facilitates easy insertion into standard PCBs and breadboards for prototyping or production purposes. The 'N' suffix indicates a standard temperature range, making the AD7592DIKN a reliable choice for most operating environments.

In summary, the AD7592DIKN from Analog Devices Inc. represents a powerful solution for designers seeking a high-quality, integrated data acquisition system. Its precision, speed, and integration features make it a go-to choice for a multitude of applications where accurate and efficient data conversion is paramount.

Manufacturer Part Number AD7592DIKN
Manufacturer Analog Devices Inc.
Product Category Data Acquisition Systems - ADCs/DACs - Special Purpose
Availability In Stock

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4437 $65.7748
9+ $13.4927 $121.4343
14+ $13.0711 $182.9954
19+ $12.6496 $240.3424
24+ $12.2280 $293.4720
32+ $10.9633 $350.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess