EN
  • EN
  • DE

AD7572KN12

Part No AD7572KN12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 80k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7572
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554779-AD7572KN12
Ultra Librarian 3D Model Ultra Librarian AD7572KN12 CAD Model

Description

The AD7572KN12 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer Analog Devices Inc. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and is well-suited for use in a wide range of industrial, medical, and scientific instrumentation where accuracy and reliability are paramount.

Key Features

  • Resolution: 12-bit accuracy provides fine detail in signal conversion, ensuring that even the most subtle of analog changes are captured.
  • Sampling Rate: The device boasts a fast conversion time, making it ideal for high-speed applications where data throughput is critical.
  • Single Supply Operation: Operating on a single 5V power supply simplifies power management in embedded systems.
  • Low Power Consumption: The AD7572KN12 is designed for low power consumption, extending the battery life of portable devices and reducing the thermal footprint in design-constrained environments.
  • Input Voltage Range: The ADC can handle a flexible input voltage range, accommodating a variety of sensor outputs and signal levels.
  • Interface: It features an easy-to-use parallel interface, allowing for seamless integration with most microprocessors and DSPs.
  • Package: The AD7572KN12 is available in a robust DIP (Dual In-line Package), which is suitable for through-hole mounting, thereby facilitating prototyping and repairs.

Applications

The versatility of the AD7572KN12 makes it an ideal choice for multiple applications, including:

  • Data acquisition systems
  • Medical imaging equipment
  • Instrumentation and control systems
  • High-speed modems
  • Process control interfaces

Why Choose the AD7572KN12?

With its combination of high-speed, precision, and low power consumption, the AD7572KN12 from Analog Devices Inc. stands out as a superior choice for professionals seeking reliability and performance. Its ease of integration and flexible input voltage range make it a highly adaptable solution for a multitude of complex electronic systems. Whether you're developing cutting-edge medical devices or robust industrial control units, the AD7572KN12 provides the accuracy and efficiency needed to elevate your designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess