EN
  • EN
  • DE

AD7569JPZ-REEL

Part No AD7569JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANLG 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Analog I/O
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 28-PLCC (11.51x11.51)
Mounting Surface Mount
Win Source Part Number 1012914-AD7569JPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7569JPZ-REEL CAD Model

Description

Product Overview: AD7569JPZ-REEL

The AD7569JPZ-REEL is a high-performance, analog-to-digital (ADC) and digital-to-analog (DAC) converter IC from the renowned manufacturer, Analog Devices Inc. This versatile component is designed to provide comprehensive data conversion solutions for a wide range of applications, including industrial control systems, data acquisition, and medical equipment.

The AD7569JPZ-REEL features an 8-bit ADC and DAC, offering a compact and integrated approach to handling both analog inputs and outputs. Its precision capabilities ensure accurate and reliable conversion, making it a crucial element in systems that require high fidelity and low latency in data processing.

Packaged in a convenient reel format, this product is ideal for automated manufacturing processes, allowing for efficient assembly and inventory management. The reel packaging ensures that components are well-protected during storage and transport, reducing the risk of damage and ensuring the highest quality upon delivery.

Key Features:

  • 8-bit resolution for both ADC and DAC functions
  • Low power consumption for energy-efficient operation
  • High-speed data conversion enabling real-time processing
  • Compatible with various microprocessors and digital systems
  • Robust reel packaging for safe and efficient handling

Applications:

  • Industrial automation and control systems
  • Instrumentation and test equipment
  • Data acquisition systems
  • Medical devices and diagnostics
  • Communication infrastructure

The AD7569JPZ-REEL is a testament to Analog Devices Inc.'s commitment to quality and innovation. With its combination of ADC and DAC capabilities, it stands as a versatile choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Whether for prototyping or mass production, this component is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2612 $86.5224
4+ $35.4964 $141.9856
6+ $34.3871 $206.3226
7+ $33.2779 $232.9453
9+ $32.1686 $289.5174
13+ $28.8408 $374.9304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess