The TD62305AF is a high-voltage, high-current Darlington transistor array produced by Toshiba Semiconductor and Storage. This device is engineered for driving inductive loads, such as relays, solenoids, and stepping motors. It acts as an interface between low-level logic and high-power circuits, ensuring reliable and efficient performance in a wide range of applications.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor drivers
- Lamp drivers
- Logic buffers
- Line drivers
Features
- High output voltage: 50V
- High output current: 500mA per channel
- Input compatible with TTL and 5V CMOS logic
- Internal clamp diodes for inductive load protection
- Single-ended outputs
- SO-16 package
Benefits
- Simplified interface between logic circuits and high-power loads
- Protection against voltage spikes from inductive loads
- Increased system reliability
- Reduced component count
- Easy to use
Technical Specifications
The TD62305AF consists of seven Darlington transistor pairs, each equipped with an internal clamp diode for suppressing voltage transients during inductive load switching. It's designed to interface directly with TTL and 5V CMOS logic levels. The maximum output voltage rating is 50V, and the maximum output current is 500mA per channel. This device comes in a 16-pin SO package optimized for surface mount assembly. The internal protection diodes prevent damage from back EMF, enhancing the overall reliability of the system. This component is ideal for applications requiring robust and efficient control of inductive loads.