EN
  • EN
  • DE

AD7545SQ

Part No AD7545SQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 12-Bit Buffered Multiplying DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137429-AD7545SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7545SQ CAD Model

Description

The AD7545SQ is a precision, monolithic digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This device offers a 12-bit resolution and is designed with CMOS technology, ensuring high reliability and performance for a wide range of applications, including process control systems, digital signal processing, and computer graphics.

Key Features

  • Resolution: 12-bit multiplying DAC, which allows for fine-grain analog output.
  • Settling Time: Fast settling time of typically 1µs to ±0.012% of FSR, enabling rapid updates to the analog output.
  • Output: Buffered voltage output capable of driving 10V across a 2kΩ load.
  • Linearity: Guaranteed monotonous over the entire operating temperature range, ensuring precision and accuracy in the conversion process.
  • Power Supply: Operates from a single +5V to +15V supply or dual ±5V to ±15V supplies, providing flexibility in system power design.
  • Package: Available in a 16-pin CERDIP (Ceramic Dual In-line Package) which offers robustness and reliability.

Applications

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Digital signal processing
  • Computer graphics

The AD7545SQ integrates a precision DAC with an output buffer amplifier, reference, and a versatile interface that includes both parallel and serial input modes. This integration simplifies the design and reduces the component count in the end application. The device's high precision and stability are maintained over a wide temperature range, making it suitable for use in harsh environments.

Designed with the user in mind, the AD7545SQ offers ease of interfacing with microprocessors and DSPs, and its multiplying capabilities make it ideal for applications requiring gain adjustment or signal attenuation.

With its combination of performance, integration, and reliability, the AD7545SQ from Analog Devices Inc. represents a superior choice for designers seeking a high-quality DAC solution for their advanced electronic systems.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess