EN
  • EN
  • DE

AD7537JN

Part No AD7537JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LC2MOS (8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 1.5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 10.8V ~ 16.5V
Supply Voltage , Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number AD7537
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1137373-AD7537JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7537JN CAD Model

Description

The AD7537JN is a precision, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to meet the stringent requirements of complex industrial, communication, and scientific applications, offering a combination of flexibility, reliability, and high performance.

Key Features:

  • Resolution: The AD7537JN features two 12-bit DACs, providing high resolution for precise analog output signals.
  • Multiplying DAC: It is capable of direct multiplication of the analog input, facilitating applications such as digitally controlled calibration and signal attenuation.
  • Monolithic Construction: The integrated monolithic construction ensures excellent thermal tracking and stability over varying temperatures.
  • Settling Time: The device boasts a fast settling time, making it suitable for high-speed data acquisition systems and closed-loop control systems.
  • Output Range: The DACs can be configured to provide a wide range of output voltages, accommodating various application needs.
  • Power Supply: It operates on a dual power supply, enhancing its versatility in different system architectures.

Applications:

The AD7537JN is ideal for use in a variety of applications, such as:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Waveform Generation

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD7537JN is manufactured under stringent quality control measures to ensure reliability and performance consistency. With its robust construction and proven design, the AD7537JN stands as a testament to Analog Devices' dedication to excellence in analog technology.

Package and Availability:

The AD7537JN comes in a standard DIP (Dual In-line Package), making it easy to integrate into a wide range of circuit boards and systems. For detailed specifications, sample requests, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess