EN
  • EN
  • DE

AD7530JN

Part No AD7530JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD7530
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 75°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554661-AD7530JN
Ultra Librarian 3D Model Ultra Librarian AD7530JN CAD Model

Description

Analog Devices AD7530JN DAC Overview

The AD7530JN is a precision, monolithic digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to provide reliable and accurate analog output, which is derived from digital input signals. The AD7530JN is part of the AD7500 series of DACs that have been widely recognized for their exceptional performance in a variety of applications.

Key Features

  • Resolution: The AD7530JN boasts a 10-bit resolution, providing a fine level of granularity for the analog signals it produces.
  • Compatibility: It operates on a wide range of supply voltages, making it suitable for use in both digital and analog systems that require a 10-bit DAC.
  • Monolithic Construction: The monolithic design ensures high reliability and low power consumption, which is critical for high-performance electronics.
  • Settling Time: Fast settling time allows the AD7530JN to be used in applications that require quick response times and high-speed data processing.

Applications

The AD7530JN is versatile and can be employed in various applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Digital signal processing
  • Automatic test equipment

Technical Specifications

The technical specifications of the AD7530JN include:

  • 10-bit resolution
  • ±1/2 LSB linearity
  • 4-quadrant multiplication
  • Wide power supply range: ±4.5 V to ±18 V
  • Low power dissipation: 10 mW

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7530JN is no exception. It is manufactured under strict quality control measures to ensure high reliability and performance consistency. This DAC component is a testament to Analog Devices' expertise in precision circuitry and its dedication to advancing digital-to-analog conversion technology.

Overall, the AD7530JN from Analog Devices Inc. represents a robust, high-performance solution for converting digital signals into precise analog voltages, suitable for a wide array of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess